Capital Lighting, Inc. 4045BN Mid. Chandeliers-Glass Up 685648

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 640665404517 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 640665404517 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4045BN Mid. Chandeliers-Glass Up - 685648 - Capital Lighting, Inc.
Columbus, OH, USA
4045BN Mid. Chandeliers-Glass Up
685648
4045BN Mid. Chandeliers-Glass Up 685648
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 640665404517 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 16.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 21
Product Name: Five Light Chandelier
UPC: 640665404517
Category: Chandelier
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685648
Product Name 4045BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details