Capital Lighting, Inc. 3876SK Large Chandeliers-Drum Shade 685646

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 46.25 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Satin Black Weight: 95 Product Name: 12 Light Foyer Fixture UPC: 640665387612 Category: Foyer Glass: Thick Faceted Clear Inside-Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 46.25 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Satin Black Weight: 95 Product Name: 12 Light Foyer Fixture UPC: 640665387612 Category: Foyer Glass: Thick Faceted Clear Inside-Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3876SK Large Chandeliers-Drum Shade - 685646 - Capital Lighting, Inc.
Columbus, OH, USA
3876SK Large Chandeliers-Drum Shade
685646
3876SK Large Chandeliers-Drum Shade 685646
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 46.25 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Satin Black Weight: 95 Product Name: 12 Light Foyer Fixture UPC: 640665387612 Category: Foyer Glass: Thick Faceted Clear Inside-Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 46.25
Bulb
Type: G-9
Qty: 12
Wattage: 60
Finish: Satin Black
Weight: 95
Product Name: 12 Light Foyer Fixture
UPC: 640665387612
Category: Foyer
Glass: Thick Faceted Clear Inside-Etched
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 60``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685646
Product Name 3876SK Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details