Capital Lighting, Inc. 3876BN Large Chandeliers-Drum Shade 685644

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 46.25 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Brushed Nickel Weight: 95 Product Name: 12 Light Foyer Fixture UPC: 640665387605 Category: Foyer Glass: Thick Faceted Clear Inside-Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 46.25 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Brushed Nickel Weight: 95 Product Name: 12 Light Foyer Fixture UPC: 640665387605 Category: Foyer Glass: Thick Faceted Clear Inside-Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3876BN Large Chandeliers-Drum Shade - 685644 - Capital Lighting, Inc.
Columbus, OH, USA
3876BN Large Chandeliers-Drum Shade
685644
3876BN Large Chandeliers-Drum Shade 685644
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 46.25 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Brushed Nickel Weight: 95 Product Name: 12 Light Foyer Fixture UPC: 640665387605 Category: Foyer Glass: Thick Faceted Clear Inside-Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 46.25
Bulb
Type: G-9
Qty: 12
Wattage: 60
Finish: Brushed Nickel
Weight: 95
Product Name: 12 Light Foyer Fixture
UPC: 640665387605
Category: Foyer
Glass: Thick Faceted Clear Inside-Etched
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 60``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685644
Product Name 3876BN Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details