Capital Lighting, Inc. 5204BN Bathroom Fixtures-Four Lights 685634

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 7.75 Extension: 4.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Four Light Bath Fixture UPC: 640665520422 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 7.75 Extension: 4.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Four Light Bath Fixture UPC: 640665520422 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5204BN Bathroom Fixtures-Four Lights - 685634 - Capital Lighting, Inc.
Columbus, OH, USA
5204BN Bathroom Fixtures-Four Lights
685634
5204BN Bathroom Fixtures-Four Lights 685634
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 7.75 Extension: 4.75 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Four Light Bath Fixture UPC: 640665520422 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 7.75
Extension: 4.75
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 9
Product Name: Four Light Bath Fixture
UPC: 640665520422
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685634
Product Name 5204BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details