Capital Lighting, Inc. 5383BN Bathroom Fixtures-Three Lights 685614

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Bath Fixture UPC: 640665538304 Category: Bath Glass: Hand-Painted Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Bath Fixture UPC: 640665538304 Category: Bath Glass: Hand-Painted Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
5383BN Bathroom Fixtures-Three Lights - 685614 - Capital Lighting, Inc.
Columbus, OH, USA
5383BN Bathroom Fixtures-Three Lights
685614
5383BN Bathroom Fixtures-Three Lights 685614
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Bath Fixture UPC: 640665538304 Category: Bath Glass: Hand-Painted Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 11
Product Name: Three Light Bath Fixture
UPC: 640665538304
Category: Bath
Glass: Hand-Painted Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685614
Product Name 5383BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details