Capital Lighting, Inc. 5592SK Bathroom Fixtures-Two Lights 685613

Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 6.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Satin Black Weight: 7 Product Name: Two Light Bath Fixture UPC: 640665559231 Category: Bath Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 6.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Satin Black Weight: 7 Product Name: Two Light Bath Fixture UPC: 640665559231 Category: Bath Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
5592SK Bathroom Fixtures-Two Lights - 685613 - Capital Lighting, Inc.
Columbus, OH, USA
5592SK Bathroom Fixtures-Two Lights
685613
5592SK Bathroom Fixtures-Two Lights 685613
PRODUCT DETAILS / SPECS Height: 6.00 Length 6.00 Extension: 6.25 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Satin Black Weight: 7 Product Name: Two Light Bath Fixture UPC: 640665559231 Category: Bath Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Height: 6.00
Length 6.00
Extension: 6.25
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Satin Black
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 640665559231
Category: Bath
Glass: Thick Faceted Clear Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685613
Product Name 5592SK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details