Capital Lighting, Inc. 5963BN Bathroom Fixtures-Three Lights 685608

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath Fixture UPC: 640665596304 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath Fixture UPC: 640665596304 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
5963BN Bathroom Fixtures-Three Lights - 685608 - Capital Lighting, Inc.
Columbus, OH, USA
5963BN Bathroom Fixtures-Three Lights
685608
5963BN Bathroom Fixtures-Three Lights 685608
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath Fixture UPC: 640665596304 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 640665596304
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685608
Product Name 5963BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details