Capital Lighting, Inc. 5910CM Sconces-Single Glass 685606

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Bath Fixture UPC: 640665591002 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Bath Fixture UPC: 640665591002 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
5910CM Sconces-Single Glass - 685606 - Capital Lighting, Inc.
Columbus, OH, USA
5910CM Sconces-Single Glass
685606
5910CM Sconces-Single Glass 685606
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.75 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Bath Fixture UPC: 640665591002 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.75
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 4
Product Name: One Light Bath Fixture
UPC: 640665591002
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685606
Product Name 5910CM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details