Capital Lighting, Inc. 2082SB-ES Exterior -Hanging 685496

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Spanish Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665208214 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Spanish Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665208214 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2082SB-ES Exterior -Hanging - 685496 - Capital Lighting, Inc.
Columbus, OH, USA
2082SB-ES Exterior -Hanging
685496
2082SB-ES Exterior -Hanging 685496
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Spanish Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665208214 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Spanish Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665208214
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685496
Product Name 2082SB-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details