Capital Lighting, Inc. 2084SB Exterior -Wall Mount 685491

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665208405 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665208405 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
2084SB Exterior -Wall Mount - 685491 - Capital Lighting, Inc.
Columbus, OH, USA
2084SB Exterior -Wall Mount
685491
2084SB Exterior -Wall Mount 685491
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Spanish Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665208405 Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Spanish Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665208405
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685491
Product Name 2084SB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details