Capital Lighting, Inc. 2574TT-LED Exterior -Wall Mount 685486

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665957440 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665957440 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
2574TT-LED Exterior -Wall Mount - 685486 - Capital Lighting, Inc.
Columbus, OH, USA
2574TT-LED Exterior -Wall Mount
685486
2574TT-LED Exterior -Wall Mount 685486
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665957440 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.50
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Titanium
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665957440
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685486
Product Name 2574TT-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details