Capital Lighting, Inc. 2575SK-ES Exterior -Wall Mount 685482

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665957518 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665957518 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2575SK-ES Exterior -Wall Mount - 685482 - Capital Lighting, Inc.
Columbus, OH, USA
2575SK-ES Exterior -Wall Mount
685482
2575SK-ES Exterior -Wall Mount 685482
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665957518 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.25
Extension: 11.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Satin Black
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665957518
Category: Outdoor
Glass: Etched Seedy Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685482
Product Name 2575SK-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details