Capital Lighting, Inc. 2575SK Exterior -Wall Mount 685481

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665257588 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665257588 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2575SK Exterior -Wall Mount - 685481 - Capital Lighting, Inc.
Columbus, OH, USA
2575SK Exterior -Wall Mount
685481
2575SK Exterior -Wall Mount 685481
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665257588 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.25
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665257588
Category: Outdoor
Glass: Etched Seedy Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685481
Product Name 2575SK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details