Capital Lighting, Inc. 2132OZ-LED Exterior -Hanging 685472

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Oil Rubbed Bronze Weight: 20 Product Name: One Light Outdoor Fixture UPC: 640665213294 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Oil Rubbed Bronze Weight: 20 Product Name: One Light Outdoor Fixture UPC: 640665213294 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2132OZ-LED Exterior -Hanging - 685472 - Capital Lighting, Inc.
Columbus, OH, USA
2132OZ-LED Exterior -Hanging
685472
2132OZ-LED Exterior -Hanging 685472
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Oil Rubbed Bronze Weight: 20 Product Name: One Light Outdoor Fixture UPC: 640665213294 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 21.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Oil Rubbed Bronze
Weight: 20
Product Name: One Light Outdoor Fixture
UPC: 640665213294
Category: Outdoor
Glass: Amber Linen Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685472
Product Name 2132OZ-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details