Capital Lighting, Inc. 2172SN-LED Exterior -Hanging 685465

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217230 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217230 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2172SN-LED Exterior -Hanging - 685465 - Capital Lighting, Inc.
Columbus, OH, USA
2172SN-LED Exterior -Hanging
685465
2172SN-LED Exterior -Hanging 685465
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217230 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Sienna
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665217230
Category: Outdoor
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685465
Product Name 2172SN-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details