Capital Lighting, Inc. 2172SN-ES Exterior -Hanging 685462

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217223 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217223 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2172SN-ES Exterior -Hanging - 685462 - Capital Lighting, Inc.
Columbus, OH, USA
2172SN-ES Exterior -Hanging
685462
2172SN-ES Exterior -Hanging 685462
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665217223 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665217223
Category: Outdoor
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685462
Product Name 2172SN-ES Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details