Capital Lighting, Inc. 2170VZ-LED Exterior -Wall Mount 685461

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.75 Extension: 8.5 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Victorian Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665217056 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.75 Extension: 8.5 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Victorian Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665217056 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
2170VZ-LED Exterior -Wall Mount - 685461 - Capital Lighting, Inc.
Columbus, OH, USA
2170VZ-LED Exterior -Wall Mount
685461
2170VZ-LED Exterior -Wall Mount 685461
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.75 Extension: 8.5 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Victorian Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665217056 Category: Outdoor Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.75
Extension: 8.5
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Victorian Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 640665217056
Category: Outdoor
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685461
Product Name 2170VZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details