Capital Lighting, Inc. 2572SK-LED Exterior -Hanging 685456

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665957242 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665957242 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2572SK-LED Exterior -Hanging - 685456 - Capital Lighting, Inc.
Columbus, OH, USA
2572SK-LED Exterior -Hanging
685456
2572SK-LED Exterior -Hanging 685456
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665957242 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Satin Black
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665957242
Category: Outdoor
Glass: Etched Seedy Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685456
Product Name 2572SK-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details