Capital Lighting, Inc. 2150KZ Exterior -Wall Mt./Flush 685445

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Finish: Buckeye Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665215007 Category: Outdoor Glass: Art Panels Shipped Via: Parcel Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Finish: Buckeye Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665215007 Category: Outdoor Glass: Art Panels Shipped Via: Parcel Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
2150KZ Exterior -Wall Mt./Flush - 685445 - Capital Lighting, Inc.
Columbus, OH, USA
2150KZ Exterior -Wall Mt./Flush
685445
2150KZ Exterior -Wall Mt./Flush 685445
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Finish: Buckeye Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665215007 Category: Outdoor Glass: Art Panels Shipped Via: Parcel Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Finish: Buckeye Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665215007
Category: Outdoor
Glass: Art Panels
Shipped Via: Parcel
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685445
Product Name 2150KZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details