Capital Lighting, Inc. 2134OZ-LED Exterior -Wall Mount 685444

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.75 Extension: 12.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Oil Rubbed Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665213492 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.75 Extension: 12.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Oil Rubbed Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665213492 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
2134OZ-LED Exterior -Wall Mount - 685444 - Capital Lighting, Inc.
Columbus, OH, USA
2134OZ-LED Exterior -Wall Mount
685444
2134OZ-LED Exterior -Wall Mount 685444
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.75 Extension: 12.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Oil Rubbed Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665213492 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.75
Extension: 12.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Oil Rubbed Bronze
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665213492
Category: Outdoor
Glass: Amber Linen Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685444
Product Name 2134OZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details