Capital Lighting, Inc. 2135OZ-ESDS Exterior -Wall Mount 685440

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.75 Extension: 14.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665213584 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.75 Extension: 14.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665213584 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.75

Suppliers

Company
Product
Description
Supplier Links
2135OZ-ESDS Exterior -Wall Mount - 685440 - Capital Lighting, Inc.
Columbus, OH, USA
2135OZ-ESDS Exterior -Wall Mount
685440
2135OZ-ESDS Exterior -Wall Mount 685440
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 25.75 Extension: 14.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665213584 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.75

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 25.75
Extension: 14.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 24
Product Name: One Light Outdoor Fixture
UPC: 640665213584
Category: Outdoor
Glass: Amber Linen Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 15.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685440
Product Name 2135OZ-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details