Capital Lighting, Inc. 2290SN-DS Exterior -Wall Mount 685438

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665229011 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665229011 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2290SN-DS Exterior -Wall Mount - 685438 - Capital Lighting, Inc.
Columbus, OH, USA
2290SN-DS Exterior -Wall Mount
685438
2290SN-DS Exterior -Wall Mount 685438
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665229011 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665229011
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685438
Product Name 2290SN-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details