Capital Lighting, Inc. 2572SK Exterior -Hanging 685428

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665257281 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665257281 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2572SK Exterior -Hanging - 685428 - Capital Lighting, Inc.
Columbus, OH, USA
2572SK Exterior -Hanging
685428
2572SK Exterior -Hanging 685428
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Black Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665257281 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Black
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665257281
Category: Outdoor
Glass: Etched Seedy Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685428
Product Name 2572SK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details