Capital Lighting, Inc. 2570SK-ESDS Exterior -Wall Mount 685426

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Satin Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665957037 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Satin Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665957037 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
2570SK-ESDS Exterior -Wall Mount - 685426 - Capital Lighting, Inc.
Columbus, OH, USA
2570SK-ESDS Exterior -Wall Mount
685426
2570SK-ESDS Exterior -Wall Mount 685426
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Satin Black Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665957037 Category: Outdoor Glass: Etched Seedy Bound Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 7.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Satin Black
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665957037
Category: Outdoor
Glass: Etched Seedy Bound Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685426
Product Name 2570SK-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details