Capital Lighting, Inc. 2302KZ-LED Exterior -Hanging 685418

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Buckeye Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665230260 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Buckeye Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665230260 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
2302KZ-LED Exterior -Hanging - 685418 - Capital Lighting, Inc.
Columbus, OH, USA
2302KZ-LED Exterior -Hanging
685418
2302KZ-LED Exterior -Hanging 685418
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Buckeye Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665230260 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Buckeye Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665230260
Category: Outdoor
Glass: Stainless Steel Mesh Shade
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685418
Product Name 2302KZ-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details