Capital Lighting, Inc. 2292SN Exterior -Hanging 685417

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 640665229202 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 640665229202 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2292SN Exterior -Hanging - 685417 - Capital Lighting, Inc.
Columbus, OH, USA
2292SN Exterior -Hanging
685417
2292SN Exterior -Hanging 685417
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 640665229202 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 10
Product Name: Three Light Outdoor Fixture
UPC: 640665229202
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685417
Product Name 2292SN Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details