Capital Lighting, Inc. 2300KZ Exterior -Wall Mount 685413

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Buckeye Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665230000 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Buckeye Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665230000 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
2300KZ Exterior -Wall Mount - 685413 - Capital Lighting, Inc.
Columbus, OH, USA
2300KZ Exterior -Wall Mount
685413
2300KZ Exterior -Wall Mount 685413
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Buckeye Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665230000 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Buckeye Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 640665230000
Category: Outdoor
Glass: Stainless Steel Mesh Shade
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685413
Product Name 2300KZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details