Capital Lighting, Inc. 2304KZ-ES Exterior -Wall Mount 685407

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665230451 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665230451 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
2304KZ-ES Exterior -Wall Mount - 685407 - Capital Lighting, Inc.
Columbus, OH, USA
2304KZ-ES Exterior -Wall Mount
685407
2304KZ-ES Exterior -Wall Mount 685407
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.50 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 640665230451 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Buckeye Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 640665230451
Category: Outdoor
Glass: Stainless Steel Mesh Shade
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685407
Product Name 2304KZ-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details