Capital Lighting, Inc. 2306KZ-ES Exterior -Wall Mount 685402

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 640665230659 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 640665230659 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
2306KZ-ES Exterior -Wall Mount - 685402 - Capital Lighting, Inc.
Columbus, OH, USA
2306KZ-ES Exterior -Wall Mount
685402
2306KZ-ES Exterior -Wall Mount 685402
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 640665230659 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Buckeye Bronze
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 640665230659
Category: Outdoor
Glass: Stainless Steel Mesh Shade
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685402
Product Name 2306KZ-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details