Capital Lighting, Inc. 2305KZ-LED Exterior -Wall Mount 685401

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Buckeye Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665230567 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Buckeye Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665230567 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
2305KZ-LED Exterior -Wall Mount - 685401 - Capital Lighting, Inc.
Columbus, OH, USA
2305KZ-LED Exterior -Wall Mount
685401
2305KZ-LED Exterior -Wall Mount 685401
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Buckeye Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665230567 Category: Outdoor Glass: Stainless Steel Mesh Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Buckeye Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665230567
Category: Outdoor
Glass: Stainless Steel Mesh Shade
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685401
Product Name 2305KZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details