Capital Lighting, Inc. 15826BKT Landscape Ltg.-Path & Spread 683896

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.25 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Black Weight: 9 Product Name: Three Light Landscape Fixture UPC: 783927289849 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.25 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Black Weight: 9 Product Name: Three Light Landscape Fixture UPC: 783927289849 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15826BKT Landscape Ltg.-Path & Spread - 683896 - Capital Lighting, Inc.
Columbus, OH, USA
15826BKT Landscape Ltg.-Path & Spread
683896
15826BKT Landscape Ltg.-Path & Spread 683896
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.25 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Black Weight: 9 Product Name: Three Light Landscape Fixture UPC: 783927289849 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 22.25
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Textured Black
Weight: 9
Product Name: Three Light Landscape Fixture
UPC: 783927289849
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683896
Product Name 15826BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details