Capital Lighting, Inc. 15839CO Landscape Ltg.-Path & Spread 683893

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 3 Wattage: 4 Finish: Copper Product Name: Three Light Landscape Fixture UPC: 783927325103 Category: Landscape 12V Led Path/Spread Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 3 Wattage: 4 Finish: Copper Product Name: Three Light Landscape Fixture UPC: 783927325103 Category: Landscape 12V Led Path/Spread Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
15839CO Landscape Ltg.-Path & Spread - 683893 - Capital Lighting, Inc.
Columbus, OH, USA
15839CO Landscape Ltg.-Path & Spread
683893
15839CO Landscape Ltg.-Path & Spread 683893
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 3 Wattage: 4 Finish: Copper Product Name: Three Light Landscape Fixture UPC: 783927325103 Category: Landscape 12V Led Path/Spread Shipped Via: UPS

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Copper
Product Name: Three Light Landscape Fixture
UPC: 783927325103
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683893
Product Name 15839CO Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details