Capital Lighting, Inc. 15843CO Landscape Ltg.-Path & Spread 683890

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Copper Weight: 4 Product Name: Three Light Landscape Fixture UPC: 783927287401 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Copper Weight: 4 Product Name: Three Light Landscape Fixture UPC: 783927287401 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15843CO Landscape Ltg.-Path & Spread - 683890 - Capital Lighting, Inc.
Columbus, OH, USA
15843CO Landscape Ltg.-Path & Spread
683890
15843CO Landscape Ltg.-Path & Spread 683890
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Copper Weight: 4 Product Name: Three Light Landscape Fixture UPC: 783927287401 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Copper
Weight: 4
Product Name: Three Light Landscape Fixture
UPC: 783927287401
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683890
Product Name 15843CO Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details