Capital Lighting, Inc. 15857AZT Landscape Ltg.-Path & Spread 683877

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927328432 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927328432 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15857AZT Landscape Ltg.-Path & Spread - 683877 - Capital Lighting, Inc.
Columbus, OH, USA
15857AZT Landscape Ltg.-Path & Spread
683877
15857AZT Landscape Ltg.-Path & Spread 683877
PRODUCT DETAILS / SPECS Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927328432 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Textured Architectural Bronze
Product Name: Three Light Landscape Fixture
UPC: 783927328432
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683877
Product Name 15857AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details