Capital Lighting, Inc. 15870AZT Landscape Ltg.-Path & Spread 683873

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 22.40 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927328395 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 22.40 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927328395 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15870AZT Landscape Ltg.-Path & Spread - 683873 - Capital Lighting, Inc.
Columbus, OH, USA
15870AZT Landscape Ltg.-Path & Spread
683873
15870AZT Landscape Ltg.-Path & Spread 683873
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 22.40 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927328395 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.20
Height: 22.40
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Textured Architectural Bronze
Product Name: Three Light Landscape Fixture
UPC: 783927328395
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683873
Product Name 15870AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details