Capital Lighting, Inc. 15384BKT24 Landscape Ltg.-Accent 683594

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Type: BiPin Qty: 1 Wattage: 35 Finish: Textured Black Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927052245 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Type: BiPin Qty: 1 Wattage: 35 Finish: Textured Black Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927052245 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15384BKT24 Landscape Ltg.-Accent - 683594 - Capital Lighting, Inc.
Columbus, OH, USA
15384BKT24 Landscape Ltg.-Accent
683594
15384BKT24 Landscape Ltg.-Accent 683594
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Type: BiPin Qty: 1 Wattage: 35 Finish: Textured Black Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927052245 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 6.00
Length 6.00
Bulb
Type: BiPin
Qty: 1
Wattage: 35
Finish: Textured Black
Weight: 1.5
Product Name: One Light Landscape Fixture
UPC: 783927052245
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683594
Product Name 15384BKT24 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details