Capital Lighting, Inc. 15401AZT Landscape Ltg.-Path & Spread 683593

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 21.42 Bulb Type: T-3 Hgn Qty: 1 Wattage: 20 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927292337 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 21.42 Bulb Type: T-3 Hgn Qty: 1 Wattage: 20 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927292337 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15401AZT Landscape Ltg.-Path & Spread - 683593 - Capital Lighting, Inc.
Columbus, OH, USA
15401AZT Landscape Ltg.-Path & Spread
683593
15401AZT Landscape Ltg.-Path & Spread 683593
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 21.42 Bulb Type: T-3 Hgn Qty: 1 Wattage: 20 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927292337 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Height: 21.42
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 20
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927292337
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683593
Product Name 15401AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details