Capital Lighting, Inc. 15439OB6 Landscape Ltg.-Path & Spread 683591

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.25 Bulb Type: Wedge Qty: 1 Wattage: 24.4 Finish: Olde Brick Weight: 10.85 Product Name: One Light Landscape Fixture UPC: 783927140065 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.25 Bulb Type: Wedge Qty: 1 Wattage: 24.4 Finish: Olde Brick Weight: 10.85 Product Name: One Light Landscape Fixture UPC: 783927140065 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15439OB6 Landscape Ltg.-Path & Spread - 683591 - Capital Lighting, Inc.
Columbus, OH, USA
15439OB6 Landscape Ltg.-Path & Spread
683591
15439OB6 Landscape Ltg.-Path & Spread 683591
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.25 Bulb Type: Wedge Qty: 1 Wattage: 24.4 Finish: Olde Brick Weight: 10.85 Product Name: One Light Landscape Fixture UPC: 783927140065 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.25
Bulb
Type: Wedge
Qty: 1
Wattage: 24.4
Finish: Olde Brick
Weight: 10.85
Product Name: One Light Landscape Fixture
UPC: 783927140065
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683591
Product Name 15439OB6 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details