Capital Lighting, Inc. 15443NBK Landscape Ltg.-Path & Spread 683590

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 24.4 Finish: New Brick Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927271844 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 24.4 Finish: New Brick Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927271844 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15443NBK Landscape Ltg.-Path & Spread - 683590 - Capital Lighting, Inc.
Columbus, OH, USA
15443NBK Landscape Ltg.-Path & Spread
683590
15443NBK Landscape Ltg.-Path & Spread 683590
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: Wedge Qty: 1 Wattage: 24.4 Finish: New Brick Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927271844 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Bulb
Type: Wedge
Qty: 1
Wattage: 24.4
Finish: New Brick
Weight: 4
Product Name: One Light Landscape Fixture
UPC: 783927271844
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683590
Product Name 15443NBK Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details