Capital Lighting, Inc. 15801TZT Landscape Ltg.-Path & Spread 683587

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: LED Finish: Textured Tannery Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344760 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: LED Finish: Textured Tannery Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344760 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
15801TZT Landscape Ltg.-Path & Spread - 683587 - Capital Lighting, Inc.
Columbus, OH, USA
15801TZT Landscape Ltg.-Path & Spread
683587
15801TZT Landscape Ltg.-Path & Spread 683587
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 22.00 Bulb Type: LED Finish: Textured Tannery Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344760 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 22.00
Bulb
Type: LED
Finish: Textured Tannery Bronze
Product Name: Landscape 12V Led Path/Spread
UPC: 783927344760
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683587
Product Name 15801TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details