Capital Lighting, Inc. 15803AZT Landscape Ltg.-Path & Spread 683586

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.20 Bulb Type: LED Finish: Textured Architectural Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344753 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.20 Bulb Type: LED Finish: Textured Architectural Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344753 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15803AZT Landscape Ltg.-Path & Spread - 683586 - Capital Lighting, Inc.
Columbus, OH, USA
15803AZT Landscape Ltg.-Path & Spread
683586
15803AZT Landscape Ltg.-Path & Spread 683586
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 26.20 Bulb Type: LED Finish: Textured Architectural Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344753 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 26.20
Bulb
Type: LED
Finish: Textured Architectural Bronze
Product Name: Landscape 12V Led Path/Spread
UPC: 783927344753
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683586
Product Name 15803AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details