Capital Lighting, Inc. 15748BKT Landscape Ltg.-Accent 683555

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Bulb Type: LED Qty: 6 Wattage: 7 Finish: Textured Black Product Name: Six Light Landscape Fixture UPC: 783927286428 Category: Landscape 12V Led Inground Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Bulb Type: LED Qty: 6 Wattage: 7 Finish: Textured Black Product Name: Six Light Landscape Fixture UPC: 783927286428 Category: Landscape 12V Led Inground Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15748BKT Landscape Ltg.-Accent - 683555 - Capital Lighting, Inc.
Columbus, OH, USA
15748BKT Landscape Ltg.-Accent
683555
15748BKT Landscape Ltg.-Accent 683555
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.00 Bulb Type: LED Qty: 6 Wattage: 7 Finish: Textured Black Product Name: Six Light Landscape Fixture UPC: 783927286428 Category: Landscape 12V Led Inground Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.00
Bulb
Type: LED
Qty: 6
Wattage: 7
Finish: Textured Black
Product Name: Six Light Landscape Fixture
UPC: 783927286428
Category: Landscape 12V Led Inground
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683555
Product Name 15748BKT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details