Capital Lighting, Inc. 15743BKT Landscape Ltg.-Accent 683523

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.01 Height: 3.59 Length 3.59 Bulb Type: LED Qty: 6 Wattage: 8.5 Finish: Textured Black Product Name: Six Light Landscape Fixture UPC: 783927263511 Category: Landscape 12V Led Accent Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.01 Height: 3.59 Length 3.59 Bulb Type: LED Qty: 6 Wattage: 8.5 Finish: Textured Black Product Name: Six Light Landscape Fixture UPC: 783927263511 Category: Landscape 12V Led Accent Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15743BKT Landscape Ltg.-Accent - 683523 - Capital Lighting, Inc.
Columbus, OH, USA
15743BKT Landscape Ltg.-Accent
683523
15743BKT Landscape Ltg.-Accent 683523
PRODUCT DETAILS / SPECS Width/Dia: 3.01 Height: 3.59 Length 3.59 Bulb Type: LED Qty: 6 Wattage: 8.5 Finish: Textured Black Product Name: Six Light Landscape Fixture UPC: 783927263511 Category: Landscape 12V Led Accent Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.01
Height: 3.59
Length 3.59
Bulb
Type: LED
Qty: 6
Wattage: 8.5
Finish: Textured Black
Product Name: Six Light Landscape Fixture
UPC: 783927263511
Category: Landscape 12V Led Accent
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683523
Product Name 15743BKT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details