Capital Lighting, Inc. 15745AZT Landscape Ltg.-Accent 683521

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 3 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927328265 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 3 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927328265 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15745AZT Landscape Ltg.-Accent - 683521 - Capital Lighting, Inc.
Columbus, OH, USA
15745AZT Landscape Ltg.-Accent
683521
15745AZT Landscape Ltg.-Accent 683521
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 3 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927328265 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 2.90
Height: 0.60
Length 0.60
Bulb
Type: LED
Qty: 3
Finish: Textured Architectural Bronze
Product Name: Three Light Landscape Fixture
UPC: 783927328265
Category: Landscape 12V Led Hardscape
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683521
Product Name 15745AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details