Capital Lighting, Inc. 15731AZT Landscape Ltg.-Accent 683510

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.01 Height: 3.57 Length 3.57 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927263603 Category: Landscape 12V Led Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.01 Height: 3.57 Length 3.57 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927263603 Category: Landscape 12V Led Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15731AZT Landscape Ltg.-Accent - 683510 - Capital Lighting, Inc.
Columbus, OH, USA
15731AZT Landscape Ltg.-Accent
683510
15731AZT Landscape Ltg.-Accent 683510
PRODUCT DETAILS / SPECS Width/Dia: 3.01 Height: 3.57 Length 3.57 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Textured Architectural Bronze Product Name: Three Light Landscape Fixture UPC: 783927263603 Category: Landscape 12V Led Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.01
Height: 3.57
Length 3.57
Bulb
Type: LED
Qty: 3
Wattage: 3
Finish: Textured Architectural Bronze
Product Name: Three Light Landscape Fixture
UPC: 783927263603
Category: Landscape 12V Led Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683510
Product Name 15731AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details