Capital Lighting, Inc. 15736GRY Landscape Ltg.-Accent 683500

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Gray Product Name: Six Light Landscape Fixture UPC: 783927351072 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Gray Product Name: Six Light Landscape Fixture UPC: 783927351072 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15736GRY Landscape Ltg.-Accent - 683500 - Capital Lighting, Inc.
Columbus, OH, USA
15736GRY Landscape Ltg.-Accent
683500
15736GRY Landscape Ltg.-Accent 683500
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 6 Finish: Gray Product Name: Six Light Landscape Fixture UPC: 783927351072 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 0.66
Height: 0.60
Length 0.60
Bulb
Type: LED
Qty: 6
Finish: Gray
Product Name: Six Light Landscape Fixture
UPC: 783927351072
Category: Landscape 12V Led Hardscape
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683500
Product Name 15736GRY Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details