Capital Lighting, Inc. 1748NI Mid. Chandeliers-Glass Up 683344

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 10.5 Product Name: Five Light Chandelier UPC: 783927172714 Category: Chandeliers Glass: Satin-etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 10.5 Product Name: Five Light Chandelier UPC: 783927172714 Category: Chandeliers Glass: Satin-etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1748NI Mid. Chandeliers-Glass Up - 683344 - Capital Lighting, Inc.
Columbus, OH, USA
1748NI Mid. Chandeliers-Glass Up
683344
1748NI Mid. Chandeliers-Glass Up 683344
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 10.5 Product Name: Five Light Chandelier UPC: 783927172714 Category: Chandeliers Glass: Satin-etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 10.5
Product Name: Five Light Chandelier
UPC: 783927172714
Category: Chandeliers
Glass: Satin-etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683344
Product Name 1748NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details