Capital Lighting, Inc. 2346OZ Mid. Chandeliers-Glass Up 683322

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: T10F Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927223843 Category: Chandeliers Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Chain: 72`` Wire: 73``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: T10F Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927223843 Category: Chandeliers Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Chain: 72`` Wire: 73``

Suppliers

Company
Product
Description
Supplier Links
2346OZ Mid. Chandeliers-Glass Up - 683322 - Capital Lighting, Inc.
Columbus, OH, USA
2346OZ Mid. Chandeliers-Glass Up
683322
2346OZ Mid. Chandeliers-Glass Up 683322
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: T10F Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 20 Product Name: Nine Light Chandelier UPC: 783927223843 Category: Chandeliers Glass: Clear Cylinder with Umber etched center Shipped Via: UPS Chain: 72`` Wire: 73``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 35.50
Bulb
Type: T10F
Qty: 9
Wattage: 60
Finish: Olde Bronze
Weight: 20
Product Name: Nine Light Chandelier
UPC: 783927223843
Category: Chandeliers
Glass: Clear Cylinder with Umber etched center
Shipped Via: UPS
Chain: 72``
Wire: 73``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683322
Product Name 2346OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details