Capital Lighting, Inc. 10429PC Flush Mounts-Bowl Style 683298

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 3.75 Bulb Type: Circline Qty: 2 Wattage: 32 Finish: Polished Chrome Weight: 3.8 Product Name: Two Light Ceiling Light UPC: 783927342780 Category: Ceiling Lights Shipped Via: Ups Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 3.75 Bulb Type: Circline Qty: 2 Wattage: 32 Finish: Polished Chrome Weight: 3.8 Product Name: Two Light Ceiling Light UPC: 783927342780 Category: Ceiling Lights Shipped Via: Ups Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
10429PC Flush Mounts-Bowl Style - 683298 - Capital Lighting, Inc.
Columbus, OH, USA
10429PC Flush Mounts-Bowl Style
683298
10429PC Flush Mounts-Bowl Style 683298
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 3.75 Bulb Type: Circline Qty: 2 Wattage: 32 Finish: Polished Chrome Weight: 3.8 Product Name: Two Light Ceiling Light UPC: 783927342780 Category: Ceiling Lights Shipped Via: Ups Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 3.75
Bulb
Type: Circline
Qty: 2
Wattage: 32
Finish: Polished Chrome
Weight: 3.8
Product Name: Two Light Ceiling Light
UPC: 783927342780
Category: Ceiling Lights
Shipped Via: Ups
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683298
Product Name 10429PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details