Capital Lighting, Inc. 15064BN Landscape Ltg.-Deck & Patio 683289

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 10 Finish: Brushed Nickel Product Name: One Light Landscape Fixture UPC: 783927279857 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 10 Finish: Brushed Nickel Product Name: One Light Landscape Fixture UPC: 783927279857 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15064BN Landscape Ltg.-Deck & Patio - 683289 - Capital Lighting, Inc.
Columbus, OH, USA
15064BN Landscape Ltg.-Deck & Patio
683289
15064BN Landscape Ltg.-Deck & Patio 683289
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 10 Finish: Brushed Nickel Product Name: One Light Landscape Fixture UPC: 783927279857 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 2.00
Length 2.00
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 10
Finish: Brushed Nickel
Product Name: One Light Landscape Fixture
UPC: 783927279857
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 683289
Product Name 15064BN Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details